Caster City, Inc. All Polyurethane Wheel - Gray HU5x2PS

Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 1200 Lb. Maximum Capacity Each 5" All Gray Polyurethane Wheel.
Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 1200 Lb. Maximum Capacity Each 5" All Gray Polyurethane Wheel.

Suppliers

Company
Product
Description
Supplier Links
All Polyurethane Wheel - Gray - HU5x2PS - Caster City, Inc.
Las Vegas, NV, USA
All Polyurethane Wheel - Gray
HU5x2PS
All Polyurethane Wheel - Gray HU5x2PS
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 1200 Lb. Maximum Capacity Each 5" All Gray Polyurethane Wheel.

These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue.
These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation.
1200 Lb. Maximum Capacity Each
5" All Gray Polyurethane Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number HU5x2PS
Product Name All Polyurethane Wheel - Gray
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Polypropylene wheel - 16001220 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details