Caster City, Inc. 8" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF8x2PS RF8x2D

Description
8" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.
Description
8" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
8 - Caster City, Inc.">
Las Vegas, NV, USA
8" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
RF8x2PS RF8x2D
8" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF8x2PS RF8x2D
8" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.

8" Diameter
500 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RF8x2PS RF8x2D
Product Name 8" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 485 lbs (220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Polypropylene
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details