Caster City, Inc. 8" Flat Free Pneumatic Wheel - Gray Tire SF8x3G-FF

Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Gray Pneumatic Tire on Zinc Plated Hub
Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Gray Pneumatic Tire on Zinc Plated Hub

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" Flat Free Pneumatic Wheel - Gray Tire
SF8x3G-FF
8" Flat Free Pneumatic Wheel - Gray Tire SF8x3G-FF
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Gray Pneumatic Tire on Zinc Plated Hub

These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move.
250 Lb. Maximum Capacity Each
8" Gray Pneumatic Tire on Zinc Plated Hub

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number SF8x3G-FF
Product Name 8" Flat Free Pneumatic Wheel - Gray Tire
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2786043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Specs
Wheel Type Plastic
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details