Caster City, Inc. 5" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF5x2PS RF5x2D

Description
5" Diameter 300 lbs. Capacity Precision Sealed Ball Bearings.
Description
5" Diameter 300 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
5 - Caster City, Inc.">
Las Vegas, NV, USA
5" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
RF5x2PS RF5x2D
5" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF5x2PS RF5x2D
5" Diameter 300 lbs. Capacity Precision Sealed Ball Bearings.

5" Diameter
300 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RF5x2PS RF5x2D
Product Name 5" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 6679431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 728 lbs (330 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - W1SSVAC -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 490 lbs (222 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
View Details