Caster City, Inc. 8" x 2" Phenolic Wheel - Roller Bearing TM8x2R 1

Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 8" Diameter
Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 8" Diameter

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" Phenolic Wheel - Roller Bearing
TM8x2R 1
8" x 2" Phenolic Wheel - Roller Bearing TM8x2R 1
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 8" Diameter

Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance.
8" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number TM8x2R 1
Product Name 8" x 2" Phenolic Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
HZ -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details