Caster City, Inc. 6" x 2 1/2" Ductile Steel Wheel - Roller Bearing DS6x2-1/2N

Description
6" Diameter 3500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at
Description
6" Diameter 3500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2 1/2" Ductile Steel Wheel - Roller Bearing
DS6x2-1/2N
6" x 2 1/2" Ductile Steel Wheel - Roller Bearing DS6x2-1/2N
6" Diameter 3500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

6" Diameter 3500 lbs. Capacity
Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track.
Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only.
These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number DS6x2-1/2N
Product Name 6" x 2 1/2" Ductile Steel Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details