Caster City, Inc. Stainless Top Hat Spanners SS-THS-3/8

Description
Stainless Top Hat Spanners High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/
Description
Stainless Top Hat Spanners High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Suppliers

Company
Product
Description
Supplier Links
Stainless Top Hat Spanners - SS-THS-3/8 - Caster City, Inc.
Las Vegas, NV, USA
Stainless Top Hat Spanners
SS-THS-3/8
Stainless Top Hat Spanners SS-THS-3/8
Stainless Top Hat Spanners High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Stainless Top Hat Spanners
High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source.
If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel.
Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number SS-THS-3/8
Product Name Stainless Top Hat Spanners
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details