Caster City, Inc. 10" x 2 1/2" Conventional Moldon Rubber Wheel MR10x2-1/2N

Description
10" Diameter 790 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling
Description
10" Diameter 790 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" x 2 1/2" Conventional Moldon Rubber Wheel
MR10x2-1/2N
10" x 2 1/2" Conventional Moldon Rubber Wheel MR10x2-1/2N
10" Diameter 790 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

10" Diameter 790 lbs. Capacity
These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to
In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number MR10x2-1/2N
Product Name 10" x 2 1/2" Conventional Moldon Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 4600755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
Polyurethane on Polyolefin Wheel - W-2-PPPR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details