Caster City, Inc. 4" x 2" Solid All Poly Wheel - Precision Sealed Ball Bearing AP4x2-60D-PS

Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings
Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 2" Solid All Poly Wheel - Precision Sealed Ball Bearing
AP4x2-60D-PS
4" x 2" Solid All Poly Wheel - Precision Sealed Ball Bearing AP4x2-60D-PS
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings

These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue.
These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation.
4" Diameter 600 lbs. Capacity
Precision Sealed Ball Bearings

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number AP4x2-60D-PS
Product Name 4" x 2" Solid All Poly Wheel - Precision Sealed Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 180 lbs (81.63 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Phenolic Wheels - TM Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details