Caster City, Inc. 6" Gray Foam Filled Pneumatic Swivel Caster 9SF6x2G-S-FF

Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Gray Foam Filled Pneumatic Wheel.
Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Gray Foam Filled Pneumatic Wheel.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Gray Foam Filled Pneumatic Swivel Caster
9SF6x2G-S-FF
6" Gray Foam Filled Pneumatic Swivel Caster 9SF6x2G-S-FF
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Gray Foam Filled Pneumatic Wheel.

These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move.
200 Lb. Maximum Capacity Each
6" Gray Foam Filled Pneumatic Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number 9SF6x2G-S-FF
Product Name 6" Gray Foam Filled Pneumatic Swivel Caster
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Caster Wheel - 1318814 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details