Caster City, Inc. 12" x 2 1/2" Phenolic Wheel - Roller Bearing TM12x2-1/2N

Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 12" Diameter
Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 12" Diameter

Suppliers

Company
Product
Description
Supplier Links
12
Las Vegas, NV, USA
12" x 2 1/2" Phenolic Wheel - Roller Bearing
TM12x2-1/2N
12" x 2 1/2" Phenolic Wheel - Roller Bearing TM12x2-1/2N
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 12" Diameter

Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance.
12" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number TM12x2-1/2N
Product Name 12" x 2 1/2" Phenolic Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 3995226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Caster Wheel - 1318833 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Rubber
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details