Caster City, Inc. Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Page: 1 2 3 4
Product Name Notes
150 Lb. Maximum Capacity Each 6" Gray Flat FREE Wheel Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels,...
150 Lb. Maximum Capacity Each 6" Gray Pneumatic Wheel Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department...
150 Lb. Maximum Capacity Each 3" Gray Soft Rubber Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
200 Lb. Maximum Capacity Each 3" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
200 Lb. Maximum Capacity Each 3" Blue/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
200 Lb. Maximum Capacity Each 3" Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
200 Lb. Maximum Capacity Each 3" Gray Polyurethane Wheel
200 Lb. Maximum Capacity Each 3" Red/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
200 Lb. Maximum Capacity Each 4" Gray Soft Rubber Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane Wheel. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application...
250 Lb. Maximum Capacity Each 3" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 3" Blue Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the...
250 Lb. Maximum Capacity Each 3" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
250 Lb. Maximum Capacity Each 4" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 4" Blue/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 4" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters...
250 Lb. Maximum Capacity Each 4" Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 4" Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be...
250 Lb. Maximum Capacity Each 4" Red/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 5" Black/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 5" Blue/Gray Polyurethane Wheel. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application...
250 Lb. Maximum Capacity Each 5" Blue/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 5" Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
250 Lb. Maximum Capacity Each 5" Gray Soft Rubber Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
250 Lb. Maximum Capacity Each 5" Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane Wheel. Precision Sealed Ball Bearings. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application...
250 Lb. Maximum Capacity Each 5" Red/Gray Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
300 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
300 Lb. Maximum Capacity Each 4" Blue Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the...
300 Lb. Maximum Capacity Each 4" Polyolefin Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be...
300 Lb. Maximum Capacity Each 4" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
300 Lb. Maximum Capacity Each 5" All Polyurethane Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must...
300 Lb. Maximum Capacity Each 5" Blue Polyurethane Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
300 Lb. Maximum Capacity Each 5" Blue Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the...
300 Lb. Maximum Capacity Each 5" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters...
300 Lb. Maximum Capacity Each 5" Polyurethane on Aluminum Wheel. Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster...
350 Lb. Maximum Capacity Each 6" Super Cushion Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters...
400 Lb. Maximum Capacity Each 4" Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are...
400 Lb. Maximum Capacity Each 4" Blue Polyurethane on Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 4" Maroon Polyurethane on Gray Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 4" Phenolic Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal...
400 Lb. Maximum Capacity Each 4" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 5" Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are...
400 Lb. Maximum Capacity Each 5" Blue Polyurethane on Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 5" Maroon Polyurethane on Gray Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 5" Phenolic Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal...
400 Lb. Maximum Capacity Each 5" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 6" Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are...
400 Lb. Maximum Capacity Each 6" Blue Polyurethane on Black Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 6" Flat Soft Rubber Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters...
400 Lb. Maximum Capacity Each 6" Maroon Polyurethane on Gray Polyolefin Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
400 Lb. Maximum Capacity Each 6" Phenolic Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4". These casters are ideal...
400 Lb. Maximum Capacity Each 6" Polyurethane on Glass Filled Nylon Wheel. Capacity up to 400 pounds per caster with a small mounting plate size 2 1/2" x 3 3/4".
700 Lb. Maximum Capacity Each 4" Polyurethane on Iron Wheel. Capacity up to 1,500 pounds per caster. Model 15 casters have precision machined swivel bearings. This design provides superior performance...
Capacity up to 1,400 pounds per caster. Model 14 is a cold forged caster with a larger swivel bearing and center pin than Model 9. It can be used for...
Capacity up to 1,500 pounds per caster. Model 15 casters have precision machined swivel bearings. This design provides superior performance on both manually moved and mechanically powered equipment. Benefits include...
Capacity up to 150 pounds per caster. Popular for use in places such as hospitals, scientific and electronic laboratories, hotels, department stores and TV or movie studios. Features: Capacity up...
Capacity up to 200 pounds per caster. These casters have a low initial cost. They were designed for intermittent usage ( light duty ) on manually moved equipment, rolling on...
Capacity up to 300 pounds per caster. These casters are ideal for most types of equipment and projects weighing less than 1000 lbs. and are offered with a wide selection...
Capacity up to 300 pounds per caster. These institutional casters are ideal for any light duty application where the caster must be totally immobile when the caster brake is applied.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 150 Lb.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 200 Lb.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 240 Lb.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb.
Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 300 Lb.
52 Capacity up to 5,000 pounds per caster. Model 50 has a large top plate and thick legs, which allow for heavy loads and more arduous service. Model 50 has a...
Dual Wheel casters provide a higher load capacity with a minimal overall height. The larger footprint ( two wheels instead of one ) enhances stability and spreads the load over...
Model 150 is capable of loads up to 20,000 Lbs. per caster under ideal operating conditions. We feature this model at 15,000 Lbs. capacity because caster applications almost never involve...
Rigid Caster - Capacity to 1000 lbs. Dual 4" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 1000 lbs. Dual 4" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 1200 lbs. Dual 4" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 1200 lbs. Dual 6" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 1400 lbs. Dual 4" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Rigid Caster - Capacity to 1600 lbs. Dual 6" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Rigid Caster - Capacity to 1800 lbs. Dual 4" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 1800 lbs. Dual 6" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 2000 lbs. Dual 4" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 2000 lbs. Dual 6" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 2000 lbs. Dual 8" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 2000 lbs. Dual 8" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Rigid Caster - Capacity to 2400 lbs. Dual 6" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 2800 lbs. Dual 6" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Rigid Caster - Capacity to 2800 lbs. Dual 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 3000 lbs. Dual 6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 3000 lbs. Dual 8" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 3500 lbs. Dual 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Rigid Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Rigid Caster - Capacity to 600 lbs. Dual 4" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Rigid Caster - Capacity to 800 lbs. Dual 4" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 1000 lbs. Dual 4" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 1000 lbs. Dual 4" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 1200 lbs. Dual 4" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 1200 lbs. Dual 6" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 1400 lbs. Dual 4" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 1600 lbs. Dual 6" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 1800 lbs. Dual 4" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 1800 lbs. Dual 6" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 2000 lbs. Dual 4" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 2000 lbs. Dual 6" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 2000 lbs. Dual 8" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 2000 lbs. Dual 8" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 2400 lbs. Dual 6" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 2800 lbs. Dual 6" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 2800 lbs. Dual 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 3000 lbs. Dual 6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 3000 lbs. Dual 8" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 3500 lbs. Dual 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 3500 lbs. Dual 8" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY 8" shown in...
Swivel Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster - Capacity to 3500 lbs. Dual 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE 8" shown in photo.. Swivel-EAZ ™ Polyurethane...
Swivel Caster - Capacity to 600 lbs. Dual 4" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK 8" shown...
Swivel Caster - Capacity to 800 lbs. Dual 4" Diameter Crown Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with...
Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be...
Swivel Caster 200 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be...
Up

Next >>