Caster City, Inc. 6" x 2" White Polyolefin Wheel - Roller Bearing PW6x2R

Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter
Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" White Polyolefin Wheel - Roller Bearing
PW6x2R
6" x 2" White Polyolefin Wheel - Roller Bearing PW6x2R
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids.
6" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PW6x2R
Product Name 6" x 2" White Polyolefin Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 2391422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 600 lbs (272 kg)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details