Caster City, Inc. 8" x 2" High Temp Glass - Nylon Wheel NP8x2P

Description
8" Diameter 1100 lbs. Capacity Wheel. Plain Bore Wheel High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/
Description
8" Diameter 1100 lbs. Capacity Wheel. Plain Bore Wheel High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" High Temp Glass - Nylon Wheel
NP8x2P
8" x 2" High Temp Glass - Nylon Wheel NP8x2P
8" Diameter 1100 lbs. Capacity Wheel. Plain Bore Wheel High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

8" Diameter 1100 lbs. Capacity Wheel.
Plain Bore Wheel
High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source.
If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel.
Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number NP8x2P
Product Name 8" x 2" High Temp Glass - Nylon Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Full Pneumatic Wheel Assemblies (PN) - 10PN - Magnus Mobility Systems, Inc.
Specs
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details