Caster City, Inc. 10" x 3" Ductile Steel Wheel - 1" Roller Bearing DS10x3

Description
10" Diameter 6000 lbs. Capacity 1" Roller Bearing Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at
Description
10" Diameter 6000 lbs. Capacity 1" Roller Bearing Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" x 3" Ductile Steel Wheel - 1" Roller Bearing
DS10x3
10" x 3" Ductile Steel Wheel - 1" Roller Bearing DS10x3
10" Diameter 6000 lbs. Capacity 1" Roller Bearing Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track. Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only. These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

10" Diameter 6000 lbs. Capacity
1" Roller Bearing
Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not consider floor wear as too great a penalty considering the work that is being done. Forged steel caster wheels will damage most factory floors, and thus are generally used on steel plate, in channel, or as V-groove wheels rolling on angle iron track.
Forged steel & Ductile steel caster wheels have high ductility and tensile strength, and thus can absorb shock or impact without failure. These solid (spokeless) wheels are unbreakable in normal service. Their load ratings are limited by bearing capacity only.
These steel wheels are capable of temperatures up to 700° F depending upon the application. At temperatures above 400° F continuous, steel roller bearings and spanner bushings can start to anneal. In applications where temperatures are above 400° F, please consult our engineering dept. at

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number DS10x3
Product Name 10" x 3" Ductile Steel Wheel - 1" Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Polyurethane on Cast Iron Wheel - W-12-PCI-9500-T - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 1225RS80 - PJ Company
Specs
Wheel Type Metal
Maximum Load 900 lbs (408 kg)
Wheel Diameter 12 inch (305 mm)
View Details