Caster City, Inc. 8" x 2" White Polyolefin Wheel - Delrin Bearing PW8x2D

Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 8" Diameter
Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 8" Diameter

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" White Polyolefin Wheel - Delrin Bearing
PW8x2D
8" x 2" White Polyolefin Wheel - Delrin Bearing PW8x2D
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 8" Diameter

These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids.
8" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PW8x2D
Product Name 8" x 2" White Polyolefin Wheel - Delrin Bearing
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details