Caster City, Inc. Gray Iron Wheel CL6x2-1/2N

Description
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 6" Diameter
Description
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 6" Diameter

Suppliers

Company
Product
Description
Supplier Links
Gray Iron Wheel - CL6x2-1/2N - Caster City, Inc.
Las Vegas, NV, USA
Gray Iron Wheel
CL6x2-1/2N
Gray Iron Wheel CL6x2-1/2N
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 6" Diameter

These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.
6" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CL6x2-1/2N
Product Name Gray Iron Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Mold-On Rubber Wheel - MR72-23 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 460 lbs (209 kg)
Wheel Diameter 7 inch (178 mm)
View Details