Caster City, Inc. Gray Iron V Groove Wheel VL3x1-1/4

Description
3" Diameter 300 lbs. Capacity Gray Iron V-Groove Wheel. Plain Bore Wheel with 3/8" ID Spanner Bushing included V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove.
Description
3" Diameter 300 lbs. Capacity Gray Iron V-Groove Wheel. Plain Bore Wheel with 3/8" ID Spanner Bushing included V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove.

Suppliers

Company
Product
Description
Supplier Links
Gray Iron V Groove Wheel - VL3x1-1/4 - Caster City, Inc.
Las Vegas, NV, USA
Gray Iron V Groove Wheel
VL3x1-1/4
Gray Iron V Groove Wheel VL3x1-1/4
3" Diameter 300 lbs. Capacity Gray Iron V-Groove Wheel. Plain Bore Wheel with 3/8" ID Spanner Bushing included V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove.

3" Diameter 300 lbs. Capacity Gray Iron V-Groove Wheel.
Plain Bore Wheel with 3/8" ID Spanner Bushing included
V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play.
Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number VL3x1-1/4
Product Name Gray Iron V Groove Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
DF SERIES: Drop Forged Wheels - 626DF80 - PJ Company
Specs
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
R-3547-W Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6500 lbs (2948 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details