Caster City, Inc. Extra Soft Rubber Caster Wheel RS3x1-3/8B

Description
3" Diameter 105 lbs. Capacity - Ball Bearing The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Enhances the ability of a swivel caster to turn or change direction because of the crown shaped tread of the wheel. Rolls easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire, which also reduces the likelihood that carpet will bunch up in its path.
Description
3" Diameter 105 lbs. Capacity - Ball Bearing The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Enhances the ability of a swivel caster to turn or change direction because of the crown shaped tread of the wheel. Rolls easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire, which also reduces the likelihood that carpet will bunch up in its path.

Suppliers

Company
Product
Description
Supplier Links
Extra Soft Rubber Caster Wheel - RS3x1-3/8B - Caster City, Inc.
Las Vegas, NV, USA
Extra Soft Rubber Caster Wheel
RS3x1-3/8B
Extra Soft Rubber Caster Wheel RS3x1-3/8B
3" Diameter 105 lbs. Capacity - Ball Bearing The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Enhances the ability of a swivel caster to turn or change direction because of the crown shaped tread of the wheel. Rolls easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire, which also reduces the likelihood that carpet will bunch up in its path.

3" Diameter 105 lbs. Capacity - Ball Bearing
The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated.
These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels.
These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet.

  • and terrazzo.
  • Absorbs vibration and shock, providing protection to the cargo and equipment.
  • Reduces noise enabling quiet operation.
  • Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor.
  • Adheres better than other wheels to slippery floors.
  • Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction.
  • Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire.

  • and terrazzo.
  • Absorbs vibration and shock, providing protection to the cargo and equipment.
  • Reduces noise enabling quiet operation.
  • Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor.
  • Adheres better than other wheels to slippery floors.
  • Enhances the ability of a swivel caster to turn or change direction because of the crown shaped tread of the wheel.
  • Rolls easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire, which also reduces the likelihood that carpet will bunch up in its path.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RS3x1-3/8B
Product Name Extra Soft Rubber Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
R-3564 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 14000 lbs (6349 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details
Pneumatic Wheel - P-W10E-OH-B-FRB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 275 lbs (125 kg)
Wheel Diameter 10.2 inch (259 mm)
View Details