Caster City, Inc. 4" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel UG4x2R

Description
4" Diameter 700 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.
Description
4" Diameter 700 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel
UG4x2R
4" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel UG4x2R
4" Diameter 700 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

4" Diameter 700 lbs. Capacity
Roller Bearing.
These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion.
These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number UG4x2R
Product Name 4" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details