Caster City, Inc. Glass Filled Nylon V Groove Caster Wheel VN4x2PS

Description
V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove. 4" Diameter
Description
V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove. 4" Diameter

Suppliers

Company
Product
Description
Supplier Links
Glass Filled Nylon V Groove Caster Wheel - VN4x2PS - Caster City, Inc.
Las Vegas, NV, USA
Glass Filled Nylon V Groove Caster Wheel
VN4x2PS
Glass Filled Nylon V Groove Caster Wheel VN4x2PS
V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play. Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove. 4" Diameter

V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel V-groove caster wheels minimize wear of the V-groove sides and are best for frequent operation. When not operating on track, the considerable wheel tread on each side of the V-groove allows for use on smooth floors. It is important that if more than one track is used they are parallel, straight and level. Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings, which allow only 1/16" total end play (side to side movement). It is desirable when loads are great to use tapered bearings, which have thrust as well as radial capacity. The proper adjustment of tapered bearings prohibits end play.
Compression must be applied to properly seat tapered bearings. This is achieved by tightening down against a bearing spacer on each side of the wheel to a maximum looseness of .010. Since tapered bearings prohibit end play, their use requires parallel track. Unless the layout is nearly perfect, it is best to use a single angle iron track for V-groove caster wheels parallel to an elevated flat bed for wheels without a V-groove.
4" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number VN4x2PS
Product Name Glass Filled Nylon V Groove Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 760972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Grey Tread
Specialty Applications Medical
Maximum Load 600 lbs (272 kg)
View Details