Caster City, Inc. 6" x 2" Black Polyolefin Wheel - Delrin Bearing PB6x2D 3/4" D

Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter
Description
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Black Polyolefin Wheel - Delrin Bearing
PB6x2D 3/4" D
6" x 2" Black Polyolefin Wheel - Delrin Bearing PB6x2D 3/4" D
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids. 6" Diameter

These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary design. Temperature range 30° to +180° F. In a cold dry environment, such as in a refrigerated storeroom, polyolefin may become brittle. Polyolefin is very resistant to many commonly encountered liquids.
6" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PB6x2D 3/4" D
Product Name 6" x 2" Black Polyolefin Wheel - Delrin Bearing
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details