Caster City, Inc. 4" x 2" Conventional Moldon Rubber Wheel MR4x2

Description
4" Diameter 250 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling
Description
4" Diameter 250 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 2" Conventional Moldon Rubber Wheel
MR4x2
4" x 2" Conventional Moldon Rubber Wheel MR4x2
4" Diameter 250 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

4" Diameter 250 lbs. Capacity
These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to
In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number MR4x2
Product Name 4" x 2" Conventional Moldon Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 5096652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
SI SERIES: Sintered Iron Wheels - 210SIA0 - PJ Company
Specs
Wheel Type Metal
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details