Caster City, Inc. 6" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel UG6x2R

Description
6" Diameter 1200 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.
Description
6" Diameter 1200 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel
UG6x2R
6" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel UG6x2R
6" Diameter 1200 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion. These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

6" Diameter 1200 lbs. Capacity
Roller Bearing.
These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater load capacity and tends to be more durable than injection molded polyurethane. The Glass-filled Nylon core prevents corrosion.
These Polyurethane on Glass-Filled Nylon caster wheels withstand exposure to water, oil, grease, most solvents and chemicals. They are well suited for industrial, food processing, bakery, hospitals, schools and pharmaceutical applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number UG6x2R
Product Name 6" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
R-3688-H Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
Rubber on Cast Iron Wheel - W-12-RCI-9500 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 12 inch (305 mm)
View Details