Caster City, Inc. 4" x 2" Gray Iron Wheel - Roller Bearing CL4x2

Description
4" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.
Description
4" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 2" Gray Iron Wheel - Roller Bearing
CL4x2
4" x 2" Gray Iron Wheel - Roller Bearing CL4x2
4" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

4" Diameter
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CL4x2
Product Name 4" x 2" Gray Iron Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Urethane Wheels - MU Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 700 to 3000 lbs (317 to 1361 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details