Caster City, Inc. 5" x 2" Solid All Polyurethane Wheel - Delrin Bearing AP5x2-60D-D

Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 5" Diameter 700 lbs. Capacity Delrin Bearings
Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 5" Diameter 700 lbs. Capacity Delrin Bearings

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" x 2" Solid All Polyurethane Wheel - Delrin Bearing
AP5x2-60D-D
5" x 2" Solid All Polyurethane Wheel - Delrin Bearing AP5x2-60D-D
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 5" Diameter 700 lbs. Capacity Delrin Bearings

These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue.
These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation.
5" Diameter 700 lbs. Capacity
Delrin Bearings

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number AP5x2-60D-D
Product Name 5" x 2" Solid All Polyurethane Wheel - Delrin Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
View Details