Caster City, Inc. 5" x 2" Gray Rubber Wheel - Roller Bearing RF5x2R

Description
5" Diameter 300 lbs. Capacity Roller Bearing.
Description
5" Diameter 300 lbs. Capacity Roller Bearing.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" x 2" Gray Rubber Wheel - Roller Bearing
RF5x2R
5" x 2" Gray Rubber Wheel - Roller Bearing RF5x2R
5" Diameter 300 lbs. Capacity Roller Bearing.

5" Diameter
300 lbs. Capacity
Roller Bearing.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RF5x2R
Product Name 5" x 2" Gray Rubber Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details