Caster City, Inc. 10" x 2 1/2" Premium Rubber Wheel PR10x2-1/2

Description
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 10" Diameter 790 lbs. Capacity
Description
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 10" Diameter 790 lbs. Capacity

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" x 2 1/2" Premium Rubber Wheel
PR10x2-1/2
10" x 2 1/2" Premium Rubber Wheel PR10x2-1/2
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 10" Diameter 790 lbs. Capacity

PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations.
Premium Rubber Caster Wheel 6 x 2" Shown
10" Diameter 790 lbs. Capacity

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PR10x2-1/2
Product Name 10" x 2 1/2" Premium Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Phenolic Wheel (PH) - PH123-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details