Caster City, Inc. 8" Gray Super Cushion Rubber Wheel CB8x2 1/2" 5

Description
8" Diameter 450 lbs. Capacity These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a noise absorbing and shock isolating extra resilient soft rubber tire bonded to a thick aluminum wheel center. They are designed for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. Resilient non-marking extra thick gray soft rubber tires. Absorbs noise and virations. Protects cargo and floors The Best Substitute for Pneumatic wheels. No flat tires due to loss of air. Crown Tread tire shape makes changing directions easier.
Description
8" Diameter 450 lbs. Capacity These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a noise absorbing and shock isolating extra resilient soft rubber tire bonded to a thick aluminum wheel center. They are designed for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. Resilient non-marking extra thick gray soft rubber tires. Absorbs noise and virations. Protects cargo and floors The Best Substitute for Pneumatic wheels. No flat tires due to loss of air. Crown Tread tire shape makes changing directions easier.

Suppliers

Company
Product
Description
Supplier Links
81/2" 5 - Caster City, Inc.">
Las Vegas, NV, USA
8" Gray Super Cushion Rubber Wheel
CB8x2 1/2" 5
8" Gray Super Cushion Rubber Wheel CB8x2 1/2" 5
8" Diameter 450 lbs. Capacity These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a noise absorbing and shock isolating extra resilient soft rubber tire bonded to a thick aluminum wheel center. They are designed for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo. Resilient non-marking extra thick gray soft rubber tires. Absorbs noise and virations. Protects cargo and floors The Best Substitute for Pneumatic wheels. No flat tires due to loss of air. Crown Tread tire shape makes changing directions easier.

8" Diameter 450 lbs. Capacity
These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a noise absorbing and shock isolating extra resilient soft rubber tire bonded to a thick aluminum wheel center. They are designed for use in Hospitals, Scientific and Electronic Laboratories, Department Stores, Hotels, TV and Movie Studios - wherever noise and vibration should be eliminated. They are ideally suited for moving fragile or delicate cargo.

  • Resilient non-marking extra thick gray soft rubber tires.
  • Absorbs noise and virations.
  • Protects cargo and floors
  • The Best Substitute for Pneumatic wheels.
  • No flat tires due to loss of air.
  • Crown Tread tire shape makes changing directions easier.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CB8x2 1/2" 5
Product Name 8" Gray Super Cushion Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3995232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Cast Iron Wheels - CI Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 300 to 10000 lbs (136 to 4535 kg)
Wheel Diameter 3 to 16 inch (76.2 to 406 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details