Caster City, Inc. 6" x 2" Gray Iron Wheel - Roller Bearing CL6x2

Description
6" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.
Description
6" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Gray Iron Wheel - Roller Bearing
CL6x2
6" x 2" Gray Iron Wheel - Roller Bearing CL6x2
6" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

6" Diameter
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CL6x2
Product Name 6" x 2" Gray Iron Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Standard Crane Wheel - WCL-241 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 3 inch (76.2 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details