Caster City, Inc. 8" x 2" Premium Rubber Wheel PR8x2

Description
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 8" Diameter 500 lbs. Capacity
Description
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 8" Diameter 500 lbs. Capacity

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" Premium Rubber Wheel
PR8x2
8" x 2" Premium Rubber Wheel PR8x2
PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations. Premium Rubber Caster Wheel 6 x 2" Shown 8" Diameter 500 lbs. Capacity

PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can be moved manually when loaded to their rated capacities. Selecting PREMIUM rubber caster wheels means you do not have to give up the benefits of a resilient wheel (full floor and cargo protection) in order to get rollability. PREMIUM rubber caster wheels are dependable, require little or no maintenance, and improve efficiency in manually moved operations.
Premium Rubber Caster Wheel 6 x 2" Shown
8" Diameter 500 lbs. Capacity

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PR8x2
Product Name 8" x 2" Premium Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hi-Temp Nylon Wheels - HE Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 600 to 1400 lbs (272 to 635 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details
DSPK -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details