Caster City, Inc. 6" x 2" Crown Tread Polyurethane Wheel on Iron Center PYC6x2

Description
6" Diameter 1200 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory floor. As with moldon rubber, the bonding agent which holds the polyurethane tire ( tread ) to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 90 to 95 Durometer, Shore A for wheels with prefix PY, PYR and PYC. Tire Hardness is 60 - 65 Durometer, Shore D for wheels with prefix PYH. Temperature range is -20° to 180° F. The principle benefit of a polyurethane wheel over the same size rubber wheel is increased capacity. Given the same size load on a smooth floor, a polyurethane caster wheel rolls easier than the same size conventional rubber caster wheel. However, when used at full capacity, polyurethane is not easy rolling. Given a manual operation under ideal conditions, polyurethane caster wheels have a safe operating capacity of up to three times the capacity of the same size rubber wheel. Capacity ratings are offered as an idea of what the wheel will carry without failure. They are not absolute, but rather depend on the usage and service. Your conditions are almost never ideal, so select a caster wheel with much higher capacity than the weight you require. Polyurethane is not truly floor protective because it lacks the resilience and cushioning effect of soft rubber. However, polyurethane is less damaging to floors and cargo than "hard tread" wheels because it provides some tire deflection under load. Polyurethane caster wheels are not recommended for storage (standing) loads except for wheels with prefix PYH. Wheels with PY and PYR prefix are popular for most polyurethane wheel applications. Wheels with PYC prefix have a slight crown to the tire ( tread ) which enhances the ability of a swivel caster to change direction. Prefix PYH designates Extra Heavy Duty wheels. They have extra thick iron centers and tires. The 60 - 65 D durameter tires provide higher capacities for extra heavy duty applications.
Description
6" Diameter 1200 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory floor. As with moldon rubber, the bonding agent which holds the polyurethane tire ( tread ) to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 90 to 95 Durometer, Shore A for wheels with prefix PY, PYR and PYC. Tire Hardness is 60 - 65 Durometer, Shore D for wheels with prefix PYH. Temperature range is -20° to 180° F. The principle benefit of a polyurethane wheel over the same size rubber wheel is increased capacity. Given the same size load on a smooth floor, a polyurethane caster wheel rolls easier than the same size conventional rubber caster wheel. However, when used at full capacity, polyurethane is not easy rolling. Given a manual operation under ideal conditions, polyurethane caster wheels have a safe operating capacity of up to three times the capacity of the same size rubber wheel. Capacity ratings are offered as an idea of what the wheel will carry without failure. They are not absolute, but rather depend on the usage and service. Your conditions are almost never ideal, so select a caster wheel with much higher capacity than the weight you require. Polyurethane is not truly floor protective because it lacks the resilience and cushioning effect of soft rubber. However, polyurethane is less damaging to floors and cargo than "hard tread" wheels because it provides some tire deflection under load. Polyurethane caster wheels are not recommended for storage (standing) loads except for wheels with prefix PYH. Wheels with PY and PYR prefix are popular for most polyurethane wheel applications. Wheels with PYC prefix have a slight crown to the tire ( tread ) which enhances the ability of a swivel caster to change direction. Prefix PYH designates Extra Heavy Duty wheels. They have extra thick iron centers and tires. The 60 - 65 D durameter tires provide higher capacities for extra heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Crown Tread Polyurethane Wheel on Iron Center
PYC6x2
6" x 2" Crown Tread Polyurethane Wheel on Iron Center PYC6x2
6" Diameter 1200 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory floor. As with moldon rubber, the bonding agent which holds the polyurethane tire ( tread ) to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 90 to 95 Durometer, Shore A for wheels with prefix PY, PYR and PYC. Tire Hardness is 60 - 65 Durometer, Shore D for wheels with prefix PYH. Temperature range is -20° to 180° F. The principle benefit of a polyurethane wheel over the same size rubber wheel is increased capacity. Given the same size load on a smooth floor, a polyurethane caster wheel rolls easier than the same size conventional rubber caster wheel. However, when used at full capacity, polyurethane is not easy rolling. Given a manual operation under ideal conditions, polyurethane caster wheels have a safe operating capacity of up to three times the capacity of the same size rubber wheel. Capacity ratings are offered as an idea of what the wheel will carry without failure. They are not absolute, but rather depend on the usage and service. Your conditions are almost never ideal, so select a caster wheel with much higher capacity than the weight you require. Polyurethane is not truly floor protective because it lacks the resilience and cushioning effect of soft rubber. However, polyurethane is less damaging to floors and cargo than "hard tread" wheels because it provides some tire deflection under load. Polyurethane caster wheels are not recommended for storage (standing) loads except for wheels with prefix PYH. Wheels with PY and PYR prefix are popular for most polyurethane wheel applications. Wheels with PYC prefix have a slight crown to the tire ( tread ) which enhances the ability of a swivel caster to change direction. Prefix PYH designates Extra Heavy Duty wheels. They have extra thick iron centers and tires. The 60 - 65 D durameter tires provide higher capacities for extra heavy duty applications.

6" Diameter 1200 lbs. Capacity.
Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory floor. As with moldon rubber, the bonding agent which holds the polyurethane tire ( tread ) to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 90 to 95 Durometer, Shore A for wheels with prefix PY, PYR and PYC. Tire Hardness is 60 - 65 Durometer, Shore D for wheels with prefix PYH. Temperature range is -20° to 180° F. The principle benefit of a polyurethane wheel over the same size rubber wheel is increased capacity. Given the same size load on a smooth floor, a polyurethane caster wheel rolls easier than the same size conventional rubber caster wheel. However, when used at full capacity, polyurethane is not easy rolling. Given a manual operation under ideal conditions, polyurethane caster wheels have a safe operating capacity of up to three times the capacity of the same size rubber wheel. Capacity ratings are offered as an idea of what the wheel will carry without failure. They are not absolute, but rather depend on the usage and service.
Your conditions are almost never ideal, so select a caster wheel with much higher capacity than the weight you require. Polyurethane is not truly floor protective because it lacks the resilience and cushioning effect of soft rubber. However, polyurethane is less damaging to floors and cargo than "hard tread" wheels because it provides some tire deflection under load. Polyurethane caster wheels are not recommended for storage (standing) loads except for wheels with prefix PYH.
Wheels with PY and PYR prefix are popular for most polyurethane wheel applications. Wheels with PYC prefix have a slight crown to the tire ( tread ) which enhances the ability of a swivel caster to change direction. Prefix PYH designates Extra Heavy Duty wheels. They have extra thick iron centers and tires. The 60 - 65 D durameter tires provide higher capacities for extra heavy duty applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number PYC6x2
Product Name 6" x 2" Crown Tread Polyurethane Wheel on Iron Center
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 858758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Polyurethane on Polyolefin Wheel - W-2-PPPG-4000 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
LP SERIES: Low Profile Rubber Wheels - 820LP6C - PJ Company
Specs
Maximum Load 700 lbs (317 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
View Details