Caster City, Inc. 8" x 2 1/2" Conventional Moldon Rubber Wheel MR8x2-1/2N

Description
8" Diameter 670 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling
Description
8" Diameter 670 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2 1/2" Conventional Moldon Rubber Wheel
MR8x2-1/2N
8" x 2 1/2" Conventional Moldon Rubber Wheel MR8x2-1/2N
8" Diameter 670 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

8" Diameter 670 lbs. Capacity
These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs shock (prolonging equipment life and protecting cargo), can roll over small objects, protects costly floor surfaces, and minimizes vibration. The Conventional Moldon rubber caster wheel falls short of perfection in its limitation under load - it does not roll easily. Load capacity ratings do not take into account the effort required to manually move a load (drawbar pull measured in pounds). If cargo is to be moved manually on Conventional Moldon rubber caster wheels, reduce capacity ratings by 50% and select the largest practical wheel diameter. These caster wheels should not be left standing under load for extended periods as the tires may take a permanent "set" or develop flat spots. They can be used on almost any dry factory floor. The bonding agent which holds the rubber tire to its iron center can be affected by exposure to some chemicals, impact, overloading, and the buildup of heat. Tire hardness is 65 to 75 Durometer, Shore A. Temperature range is -20° to
In practice, employees will load equipment only to the capacity that they can move. For maximum productivity and return on your investment consider our easy rolling

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number MR8x2-1/2N
Product Name 8" x 2 1/2" Conventional Moldon Rubber Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 858742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Steel (Cast Iron) Wheel - W-12-STL-9400-C-1.25 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 12 inch (305 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 514TPRGF - PJ Company
Specs
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details