Caster City, Inc. 6" x 2" Solid All Polyurethane Wheel - Delrin Bearing AP6x2-60D-D

Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 6" Diameter 800 lbs. Capacity Delrin Bearings
Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 6" Diameter 800 lbs. Capacity Delrin Bearings

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Solid All Polyurethane Wheel - Delrin Bearing
AP6x2-60D-D
6" x 2" Solid All Polyurethane Wheel - Delrin Bearing AP6x2-60D-D
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 6" Diameter 800 lbs. Capacity Delrin Bearings

These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue.
These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation.
6" Diameter 800 lbs. Capacity
Delrin Bearings

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number AP6x2-60D-D
Product Name 6" x 2" Solid All Polyurethane Wheel - Delrin Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details