Caster City, Inc. 4" x 1 1/4" Phenolic Wheel - Plain Bore TM4x1-1/4P

Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 4" Diameter
Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 4" Diameter

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 1 1/4" Phenolic Wheel - Plain Bore
TM4x1-1/4P
4" x 1 1/4" Phenolic Wheel - Plain Bore TM4x1-1/4P
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 4" Diameter

Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance.
4" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number TM4x1-1/4P
Product Name 4" x 1 1/4" Phenolic Wheel - Plain Bore
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Forged Steel Wheels - FS Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 1400 to 20000 lbs (635 to 9070 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details