Caster City, Inc. 8" x 2" High Temp Phenolic Wheel TP8x2R

Description
8" Diameter 1100 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/
Description
8" Diameter 1100 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" x 2" High Temp Phenolic Wheel
TP8x2R
8" x 2" High Temp Phenolic Wheel TP8x2R
8" Diameter 1100 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel. Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source. If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel. Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

8" Diameter 1100 lbs. Capacity Wheel.
Roller Bearing
High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
High Temperature Wheels with a prefix "NP" in the part number are made from Glass-Filled Nylon. They tend to perform best in moist heat applications such as in smokehouses and around water and steam. They are often used in Bakeries and autoclaves as well. Temperature Rating: Up to 425° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 425° F or for more than 30 minutes continuous operation you will reduce the life of the wheel.
Both the High Temperature Phenolic Wheels ( prefix "TP" ) and the Glass-Filled Nylon wheels ( prefix "NP" ) should be used only on a smooth floor surface. If the floors are rough or if there are obstructions which will impact these wheels you will reduce the service life of the wheels. In a powder coating application always shield High Temperature Wheels from a direct heat intake source.
If your application requires that High Temperature wheels be used at a maximum temperature rating for more than 30 minutes please contact us about a recommendation for a Steel Wheel.
Wheels with 1 1/4" tread width have plain bores and a bushing(s) to fit onto a 3/8" axle. Wheels with a 2" tread width have a 3/4" ID Roller Bearing and come with a steel spanner bushing to fit onto a 1/

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number TP8x2R
Product Name 8" x 2" High Temp Phenolic Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 670 lbs (304 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Solid Polyurethane Wheel - W-4-SPU-6600-DB - Caster Warehouse Inc.
Specs
Wheel Type Solid Poly
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details