Caster City, Inc. 8" Flat Free Pneumatic Wheel - Black Tire SF8x3-FF

Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Pneumatic Tire on Zinc Plated Hub
Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Pneumatic Tire on Zinc Plated Hub

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" Flat Free Pneumatic Wheel - Black Tire
SF8x3-FF
8" Flat Free Pneumatic Wheel - Black Tire SF8x3-FF
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Pneumatic Tire on Zinc Plated Hub

These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move.
250 Lb. Maximum Capacity Each
8" Black Pneumatic Tire on Zinc Plated Hub

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number SF8x3-FF
Product Name 8" Flat Free Pneumatic Wheel - Black Tire
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Rubber on Cast Iron Wheel - W-10-RCI-9500-C-1 (No Bushing) - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 10 inch (254 mm)
View Details
RO SERIES: Nose Roller Wheels - 445RO - PJ Company
Specs
Maximum Load 40000 lbs (18141 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 4 inch (102 mm)
View Details