Caster City, Inc. 6" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF6x2PS RF6x2D

Description
6" Diameter 400 lbs. Capacity Precision Sealed Ball Bearings.
Description
6" Diameter 400 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
6 - Caster City, Inc.">
Las Vegas, NV, USA
6" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
RF6x2PS RF6x2D
6" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF6x2PS RF6x2D
6" Diameter 400 lbs. Capacity Precision Sealed Ball Bearings.

6" Diameter
400 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RF6x2PS RF6x2D
Product Name 6" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPPG-3600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
View Details