Caster City, Inc. 4" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF4x2PS RF4x2D

Description
4" Diameter 250 lbs. Capacity Precision Sealed Ball Bearings.
Description
4" Diameter 250 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
4 - Caster City, Inc.">
Las Vegas, NV, USA
4" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
RF4x2PS RF4x2D
4" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings RF4x2PS RF4x2D
4" Diameter 250 lbs. Capacity Precision Sealed Ball Bearings.

4" Diameter
250 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RF4x2PS RF4x2D
Product Name 4" x 2" Gray Rubber Wheel - Precision Sealed Ball Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details
Centipede Wheel - P-W10-OH-C-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details