Caster City, Inc. 5" x 2" Gray Iron Wheel - Roller Bearing CL5x2

Description
5" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.
Description
5" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" x 2" Gray Iron Wheel - Roller Bearing
CL5x2
5" x 2" Gray Iron Wheel - Roller Bearing CL5x2
5" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

5" Diameter
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CL5x2
Product Name 5" x 2" Gray Iron Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Extreme Duty Polyurethane on Steel Wheel - W-12-EPS-9500-T - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 12 inch (305 mm)
View Details
SR SERIES: Soft Rubber Wheels - 210SRA0 - PJ Company
Specs
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 1 inch (25.4 mm)
View Details