Caster City, Inc. Polyurethane Wheel with Polyolefin Center GP5x1-1/4PS

Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.
Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Wheel with Polyolefin Center - GP5x1-1/4PS - Caster City, Inc.
Las Vegas, NV, USA
Polyurethane Wheel with Polyolefin Center
GP5x1-1/4PS
Polyurethane Wheel with Polyolefin Center GP5x1-1/4PS
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter Gray/Gray 250 lbs. Capacity Precision Sealed Ball Bearings.

These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications.
These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads.
5" Diameter
Gray/Gray
250 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number GP5x1-1/4PS
Product Name Polyurethane Wheel with Polyolefin Center
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4203411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
XP X-treme® Plus Solid Elastometer Polyurethane Wheels - XP X-treme® Plus Solid Elastometer Polyurethane Wheels - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details