Caster City, Inc. All Polyurethane V Groove Caster Wheel 4x2B-1/2THS

Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 400 lbs. Capacity Precision Sealed Ball Bearing
Description
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 400 lbs. Capacity Precision Sealed Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
All Polyurethane V Groove Caster Wheel - 4x2B-1/2THS - Caster City, Inc.
Las Vegas, NV, USA
All Polyurethane V Groove Caster Wheel
4x2B-1/2THS
All Polyurethane V Groove Caster Wheel 4x2B-1/2THS
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue. These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation. 4" Diameter 400 lbs. Capacity Precision Sealed Ball Bearing

These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels are especially suited for use with stainless steel casters in wet and corrosive applications. They are designed for use in Pharmaceutical Laboratories, Hospitals, and Food Processing Plants - wherever a clean sanitary design is desired. These wheels are not recommended for applications involving shock, overloading, abuse, obstructions, poor floors, or for storage (standing) loads. Hardness is 60 - 65 Durometer Shore D. Temperature range is -20° to 180° F. Standard wheel color is Blue.
These wheels are designed for use in a wet environment and they eliminate the possibility of tire separation.
4" Diameter 400 lbs. Capacity
Precision Sealed Ball Bearing

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number 4x2B-1/2THS
Product Name All Polyurethane V Groove Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 2600 lbs (1179 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details