Caster City, Inc. 6" Flat Free Pneumatic Wheel - Black Tire SF6x2-FF

Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Black Pneumatic Tire on Zinc Plated Hub
Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Black Pneumatic Tire on Zinc Plated Hub

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" Flat Free Pneumatic Wheel - Black Tire
SF6x2-FF
6" Flat Free Pneumatic Wheel - Black Tire SF6x2-FF
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 200 Lb. Maximum Capacity Each 6" Black Pneumatic Tire on Zinc Plated Hub

These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move.
200 Lb. Maximum Capacity Each
6" Black Pneumatic Tire on Zinc Plated Hub

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number SF6x2-FF
Product Name 6" Flat Free Pneumatic Wheel - Black Tire
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 1150 lbs (522 kg)
Wheel Diameter 10 inch (254 mm)
View Details
NG Maxim Glass-Filled Nylon Wheels -  - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1400 lbs (317 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details