Caster City, Inc. 10" x 3" Gray Iron Wheel - Roller Bearing CL10x3

Description
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 10" Diameter
Description
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 10" Diameter

Suppliers

Company
Product
Description
Supplier Links
10
Las Vegas, NV, USA
10" x 3" Gray Iron Wheel - Roller Bearing
CL10x3
10" x 3" Gray Iron Wheel - Roller Bearing CL10x3
These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications. 10" Diameter

These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated concrete they tend to cause rapid floor deterioration. Although the treads are machined smooth to minimize floor wear, iron caster wheels are not recommended where floor or cargo protection is needed. Gray iron is a tough, long wearing material, but it does not have the impact strength of ductile or forged steel. These caster wheels withstand shock and impact in all but the most severe applications.
10" Diameter

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number CL10x3
Product Name 10" x 3" Gray Iron Wheel - Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
R-3561 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 10500 lbs (4762 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details
Thermo Plastic Rubber - W-3-TRBK-5200 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 210 lbs (95.24 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details