Caster City, Inc. 4" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing UP4x2PS

Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.
Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
4
Las Vegas, NV, USA
4" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing
UP4x2PS
4" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing UP4x2PS
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 4" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings.

These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications.
These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads.
4" Diameter
500 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number UP4x2PS
Product Name 4" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6667609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
HZ -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details