Caster City, Inc. 8" Black Foam Filled Pneumatic Rigid Caster 9SF8x3-R-FF

Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Foam Filled Pneumatic Wheel.
Description
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Foam Filled Pneumatic Wheel.

Suppliers

Company
Product
Description
Supplier Links
8
Las Vegas, NV, USA
8" Black Foam Filled Pneumatic Rigid Caster
9SF8x3-R-FF
8" Black Foam Filled Pneumatic Rigid Caster 9SF8x3-R-FF
These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move. 250 Lb. Maximum Capacity Each 8" Black Foam Filled Pneumatic Wheel.

These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever going flat. These wheels provide the same traction and wide footprint needed to roll on grass, dirt and over small pebbles. Foam Filled Pneumatic Wheels have a higher capacity and higher initial cost than Air Filled Pneumatic Wheels. However, over time, they may prove to cost less because they last longer. People tend to load equipment only to the weight they can move easily. Foam Filled Pneumatics can lead to higher productivity because they require less effort to move.
250 Lb. Maximum Capacity Each
8" Black Foam Filled Pneumatic Wheel.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number 9SF8x3-R-FF
Product Name 8" Black Foam Filled Pneumatic Rigid Caster
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 520444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 154 lbs (70 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Mold On Rubber Wheels - RI Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 2800 lbs (113 to 1270 kg)
Wheel Diameter 4 to 18 inch (102 to 457 mm)
View Details