Caster City, Inc. Extra Soft Rubber Caster Wheel RS6x2PS

Description
6" Diameter 150 / 175 lbs. Capacity Precision Sealed Ball The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire.
Description
6" Diameter 150 / 175 lbs. Capacity Precision Sealed Ball The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire.

Suppliers

Company
Product
Description
Supplier Links
Extra Soft Rubber Caster Wheel - RS6x2PS - Caster City, Inc.
Las Vegas, NV, USA
Extra Soft Rubber Caster Wheel
RS6x2PS
Extra Soft Rubber Caster Wheel RS6x2PS
6" Diameter 150 / 175 lbs. Capacity Precision Sealed Ball The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated. These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels. These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet. and terrazzo. Absorbs vibration and shock, providing protection to the cargo and equipment. Reduces noise enabling quiet operation. Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor. Adheres better than other wheels to slippery floors. Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction. Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire.

6" Diameter 150 / 175 lbs. Capacity
Precision Sealed Ball
The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber caster wheels is noise reduction. These caster wheels are designed for use in Hospitals, Electronic and Scientific Laboratories, Hotels, Department Stores, TV and Movie Studios - wherever vibration and noise should be eliminated.
These caster wheels will provide the benefits described above only if the weight being carried does not exceed the rated capacity shown in the table. These extra soft rubber caster wheels are intended for use in only light duty institutional applications. These wheels should never be used in an industrial application or where the tires might be dragged sideways. If you have an industrial application, or if you require a higher capacity, please consider our Super Cushion Rubber caster wheels.
These extra soft rubber caster wheels are non-marking and they will protect all hard floor surfaces. The crown shaped tread on the 3", 4" & 5" wheels enhance the ability of a caster to swivel or change direction and will roll easier than "flat tread" wheels on carpet.

  • and terrazzo.
  • Absorbs vibration and shock, providing protection to the cargo and equipment.
  • Reduces noise enabling quiet operation.
  • Climbs more easily over obstacles such as cords, uneven floor expansion joints and gaps between an elevator and the floor.
  • Adheres better than other wheels to slippery floors.
  • Wheels with crown shaped treads enhance the ability of a swivel caster to turn or change direction.
  • Crown shaped treads roll easier on carpet than rubber wheels with "flat" shaped treads due to the narrow footprint of the tire.
Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number RS6x2PS
Product Name Extra Soft Rubber Caster Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Hard Rubber Wheel (HR) - HR514B-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details