Caster City, Inc. 5" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing UP5x2PS

Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings.
Description
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
5
Las Vegas, NV, USA
5" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing
UP5x2PS
5" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing UP5x2PS
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications. These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads. 5" Diameter 600 lbs. Capacity Precision Sealed Ball Bearings.

These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service, Schools, Bakeries and other Institutional applications.
These caster wheels are easier rolling than Gray Rubber on smooth floors. They withstand exposure to many chemicals and solvents. They can be used in industrial applications which do not involve shock, overloading, abuse, obstructions, poor floors or storage ( standing ) loads.
5" Diameter
600 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number UP5x2PS
Product Name 5" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2478455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Guide Wheels - LV-series - LV203 -  - FHD Bearings Co., Ltd.
Specs
Maximum Load 3727 lbs (1690 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 145 lbs (65.76 kg)
View Details