Caster City, Inc. 6" x 2" Phenolic Wheel - Precision Sealed Ball Bearing TM6x2PS

Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 6" Diameter 1200 lbs. Capacity Precision Sealed Ball Bearings.
Description
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 6" Diameter 1200 lbs. Capacity Precision Sealed Ball Bearings.

Suppliers

Company
Product
Description
Supplier Links
6
Las Vegas, NV, USA
6" x 2" Phenolic Wheel - Precision Sealed Ball Bearing
TM6x2PS
6" x 2" Phenolic Wheel - Precision Sealed Ball Bearing TM6x2PS
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance. 6" Diameter 1200 lbs. Capacity Precision Sealed Ball Bearings.

Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing) loads without permanent set. These caster wheels are highly resistant to oil, grease, gasoline and mild acids. It is not recommended for wet applications where the wheel will be in standing water. They are affected in various degrees by strong acids and some alkaline solutions. Temperature range is -40° to +250° F, with intermittent use up to 300° F. Phenolic caster wheels will carry loads as great as the same size iron wheel. The wheel material may chip or cut from contact with steel plate or from rolling over steel parts on the floor. The wheel tread may show wear from repeated travel over rough surfaces. Floor wear is slight except where floors are already starting to deteriorate. These wheels can be made with a laminated unmacerated tread to provide 25% more capacity and greater chip resistance.
6" Diameter
1200 lbs. Capacity
Precision Sealed Ball Bearings.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number TM6x2PS
Product Name 6" x 2" Phenolic Wheel - Precision Sealed Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Half Round Tread; Round Tread
Specialty Applications Medical
Maximum Load 500 lbs (227 kg)
View Details