Caster City, Inc. Swivel-EAZ Polyurethane Wheel SWE6x2F-95A

Description
6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1900 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.
Description
6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1900 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

Suppliers

Company
Product
Description
Supplier Links
Swivel-EAZ Polyurethane Wheel - SWE6x2F-95A - Caster City, Inc.
Las Vegas, NV, USA
Swivel-EAZ Polyurethane Wheel
SWE6x2F-95A
Swivel-EAZ Polyurethane Wheel SWE6x2F-95A
6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1900 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease. They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion. They improve safety for your employees by reducing the risk of injury. The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance. These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness. Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

6" Diameter Flat Tread - 95A Durometer
Most Popular - Fairly Hard
Color - BLUE
Capacity 1900 lbs.
8" shown in photo..
These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made !
Features & Benefits:

  • They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be used for a speed above 3 MPH. In most applications, at a reduced speed, these wheels have an even higher carrying capacity.
  • Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
  • They are ergonomically designed to minimize the force required to initially start an object as well as the force required to keep it in motion.
  • They improve safety for your employees by reducing the risk of injury.
  • The heavy duty aluminum centers are equipped with extra large sealed precision ball bearings which require NO maintenance.
  • These wheels have a higher carrying capacity and roll easier than any other polyurethane wheel of the same diameter having the same size footprint and hardness.
  • Crown Tread is recommended for use on carpet ONLY. Flat Tread is to be used for all other applications

When you make a value analysis, it is these features & benefits that make this wheel the finest polyurethane wheel ever made. The slightly higher initial cost is more than offset by their

performance and long service life! Why invest in these wheels? Because, day in, day out, week by week, and year by year the savings in operation pile up - maximum loads at minimum effort - no maintenance - no replacement for years. Try a set. You will be immediately amazed at the noticeable difference.

Supplier's Site

Technical Specifications

  Caster City, Inc.
Product Category Wheels
Product Number SWE6x2F-95A
Product Name Swivel-EAZ Polyurethane Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - GB275 20/59 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details